TE Connectivity Chip Resistor - Surface Mount 356015KJT

Description
15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144104DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144104DKR-ND
Chip Resistor - Surface Mount A144104DKR-ND
15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144104CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144104CT-ND
Chip Resistor - Surface Mount A144104CT-ND
15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144104TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144104TR-ND
Chip Resistor - Surface Mount A144104TR-ND
15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

15 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 15K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0121
Res, 15K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0121
RES, 15K, 5%, 6W, 4527, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 15K, 5%, 6W, 4527, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4290
Res, 15K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4290
RES, 15K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 15K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144104DKR-ND 97AC0121 34AH4290
Product Name Chip Resistor - Surface Mount Res, 15K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 15K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details