The Resistor 150K, 5%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It has a power rating of 6W at an ambient temperature of 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±5% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It is suitable for automatic placement and comes packaged on 7-inch reels containing 1000 pieces. The maximum working voltage is 300V, with a maximum overload voltage of 600V. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.
150 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
RES, 150K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES
RES, 150K, 5%, 6W, 4527, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A144116TR-ND | 34AH4294 | 97AC5572 |
| Product Name | Chip Resistor - Surface Mount | Res, 150K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity | Res, 150K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |