13 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
13 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
RES, 13K, 1%, 6W, 4527, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 13K, 1%, 6W, 4527, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 13K, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A143984CT-ND | 96AC8214 | 34AH4285 | 356013KFT |
| Product Name | Chip Resistor - Surface Mount | Res, 13K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity | Res, 13K, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |