TE Connectivity Chip Resistor - Surface Mount 3560130RFT

Description
130 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143936CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143936CT-ND
Chip Resistor - Surface Mount A143936CT-ND
130 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

130 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143936TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143936TR-ND
Chip Resistor - Surface Mount A143936TR-ND
130 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

130 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8839
Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8839
RES, 130R, 1%, 6W, 4527, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 130R, 1%, 6W, 4527, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8840
Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8840
RES, 130R, 1%, 6W, 4527, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 130R, 1%, 6W, 4527, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143936CT-ND 96AC8839
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details