TE Connectivity Chip Resistor - Surface Mount 356012RJT

Description
12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144067TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144067TR-ND
Chip Resistor - Surface Mount A144067TR-ND
12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144067CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144067CT-ND
Chip Resistor - Surface Mount A144067CT-ND
12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144067DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144067DKR-ND
Chip Resistor - Surface Mount A144067DKR-ND
12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

12 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 12R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4517
Res, 12R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4517
RES, 12R, 5%, 6W, 4527, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 12R, 5%, 6W, 4527, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4280
Res, 12R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4280
RES, 12R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 12R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144067TR-ND 97AC4517 34AH4280
Product Name Chip Resistor - Surface Mount Res, 12R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 12R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details