The Res, 12R, 1%, 6W, 4527, Thick Film resistor from TE Connectivity is designed for high power applications, offering a power rating of 6W at an ambient temperature of 70°C. It features a resistance value of 12 ohms with a tolerance of ±1%, making it suitable for precise applications. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. This component is packaged in a 4527 size, which is compatible with automatic placement systems, and is supplied on 7-inch reels containing 1000 pieces. The resistor is constructed with a matte tin over nickel barrier terminal finish and complies with RoHS directives, ensuring it meets environmental standards. Its temperature coefficient of resistance (TCR) is ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. Engineers seeking a reliable, high-power thick film resistor for their projects may find this product suitable due to its robust specifications and compliance with industry standards.
12 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
12 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
12 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
RES, 12R, 1%, 6W, 4527, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 12R, 1%, 6W, 4527, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143911CT-ND | 97AC0108 |
| Product Name | Chip Resistor - Surface Mount | Res, 12R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |