TE Connectivity Chip Resistor - Surface Mount 356012KJT

Description
12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144103CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144103CT-ND
Chip Resistor - Surface Mount A144103CT-ND
12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144103TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144103TR-ND
Chip Resistor - Surface Mount A144103TR-ND
12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144103DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144103DKR-ND
Chip Resistor - Surface Mount A144103DKR-ND
12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

12 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 12K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2783
Res, 12K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2783
RES, 12K, 5%, 6W, 4527, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 12K, 5%, 6W, 4527, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4278
Res, 12K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4278
RES, 12K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 12K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144103CT-ND 97AC2783 34AH4278
Product Name Chip Resistor - Surface Mount Res, 12K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 12K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details