TE Connectivity Chip Resistor - Surface Mount 356012KFT

Description
12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143983CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143983CT-ND
Chip Resistor - Surface Mount A143983CT-ND
12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143983TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143983TR-ND
Chip Resistor - Surface Mount A143983TR-ND
12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143983DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143983DKR-ND
Chip Resistor - Surface Mount A143983DKR-ND
12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

12 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9553
Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9553
RES, 12K, 1%, 6W, 4527, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 12K, 1%, 6W, 4527, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6731
Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6731
RES, 12K, 1%, 6W, 4527, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 12K, 1%, 6W, 4527, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143983CT-ND 96AC9553
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers