TE Connectivity Chip Resistor - Surface Mount 3560120RJT

Description
120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144079CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144079CT-ND
Chip Resistor - Surface Mount A144079CT-ND
120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144079DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144079DKR-ND
Chip Resistor - Surface Mount A144079DKR-ND
120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144079TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144079TR-ND
Chip Resistor - Surface Mount A144079TR-ND
120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

120 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-3560120RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-3560120RJTTR-ND
Chip Resistor - Surface Mount 1111-3560120RJTTR-ND
FIXED RESISTOR METAL GLAZE/THICK

FIXED RESISTOR METAL GLAZE/THICK

Buy Now Datasheet
Res, 120R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6735
Res, 120R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6735
RES, 120R, 5%, 6W, 4527, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 120R, 5%, 6W, 4527, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4284
Res, 120R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4284
RES, 120R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 120R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A144079CT-ND 1111-3560120RJTTR-ND 97AC6735 34AH4284
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 120R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers