TE Connectivity Chip Resistor - Surface Mount 3560120KFT

Description
120 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144007CT-ND
Chip Resistor - Surface Mount A144007CT-ND
120 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

120 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144007TR-ND
Chip Resistor - Surface Mount A144007TR-ND
120 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

120 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0114
Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0114
RES, 120K, 1%, 6W, 4527, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 120K, 1%, 6W, 4527, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0115
Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0115
RES, 120K, 1%, 6W, 4527, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 120K, 1%, 6W, 4527, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144007CT-ND 97AC0114
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details