TE Connectivity Chip Resistor - Surface Mount 356011RFT

Description
11 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143910CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143910CT-ND
Chip Resistor - Surface Mount A143910CT-ND
11 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

11 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143910TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143910TR-ND
Chip Resistor - Surface Mount A143910TR-ND
11 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

11 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0107
Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0107
RES, 11R, 1%, 6W, 4527, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 11R, 1%, 6W, 4527, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2775
Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2775
RES, 11R, 1%, 6W, 4527, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 11R, 1%, 6W, 4527, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143910CT-ND 97AC0107
Product Name Chip Resistor - Surface Mount Res, 11R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details