TE Connectivity Chip Resistor - Surface Mount 3560110RFT

Description
110 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143934TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143934TR-ND
Chip Resistor - Surface Mount A143934TR-ND
110 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143934CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143934CT-ND
Chip Resistor - Surface Mount A143934CT-ND
110 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1223
Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1223
RES, 110R, 1%, 6W, 4527, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 110R, 1%, 6W, 4527, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8838
Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8838
RES, 110R, 1%, 6W, 4527, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 110R, 1%, 6W, 4527, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143934TR-ND 97AC1223
Product Name Chip Resistor - Surface Mount Res, 110R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details