TE Connectivity Chip Resistor - Surface Mount 3560110KFT

Description
110 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144006TR-ND
Chip Resistor - Surface Mount A144006TR-ND
110 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

110 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144006CT-ND
Chip Resistor - Surface Mount A144006CT-ND
110 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

110 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0113
Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0113
RES, 110K, 1%, 6W, 4527, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 110K, 1%, 6W, 4527, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2780
Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2780
RES, 110K, 1%, 6W, 4527, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 110K, 1%, 6W, 4527, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144006TR-ND 97AC0113
Product Name Chip Resistor - Surface Mount Res, 110K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details