TE Connectivity Chip Resistor - Surface Mount 356010RJT

Description
10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144066DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144066DKR-ND
Chip Resistor - Surface Mount A144066DKR-ND
10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144066CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144066CT-ND
Chip Resistor - Surface Mount A144066CT-ND
10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144066TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144066TR-ND
Chip Resistor - Surface Mount A144066TR-ND
10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9390
Res, 10R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9390
RES, 10R, 5%, 6W, 4527, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 10R, 5%, 6W, 4527, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4268
Res, 10R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4268
RES, 10R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144066DKR-ND 96AC9390 34AH4268
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 10R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176231-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details