TE Connectivity Chip Resistor - Surface Mount 356010RFT

Description
10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143909CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143909CT-ND
Chip Resistor - Surface Mount A143909CT-ND
10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143909TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143909TR-ND
Chip Resistor - Surface Mount A143909TR-ND
10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143909DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143909DKR-ND
Chip Resistor - Surface Mount A143909DKR-ND
10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8007
Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8007
RES, 10R, 1%, 6W, 4527, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 10R, 1%, 6W, 4527, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5178
Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5178
RES, 10R, 1%, 6W, 4527, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 10R, 1%, 6W, 4527, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143909CT-ND 96AC8007
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details