TE Connectivity Chip Resistor - Surface Mount 3560100RFT

Description
100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143933DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143933DKR-ND
Chip Resistor - Surface Mount A143933DKR-ND
100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143933CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143933CT-ND
Chip Resistor - Surface Mount A143933CT-ND
100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143933TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143933TR-ND
Chip Resistor - Surface Mount A143933TR-ND
100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

100 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3600
Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3600
RES, 100R, 1%, 6W, 4527, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 100R, 1%, 6W, 4527, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3601
Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3601
RES, 100R, 1%, 6W, 4527, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 100R, 1%, 6W, 4527, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143933DKR-ND 97AC3600
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details