TE Connectivity Chip Resistor - Surface Mount 3560100KFT

Description
100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144005TR-ND
Chip Resistor - Surface Mount A144005TR-ND
100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144005CT-ND
Chip Resistor - Surface Mount A144005CT-ND
100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144005DKR-ND
Chip Resistor - Surface Mount A144005DKR-ND
100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0111
Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0111
RES, 100K, 1%, 6W, 4527, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 100K, 1%, 6W, 4527, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0112
Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0112
RES, 100K, 1%, 6W, 4527, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 100K, 1%, 6W, 4527, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144005TR-ND 97AC0111
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details