TE Connectivity Chip Resistor - Surface Mount 35509R1FT

Description
9.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143654TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143654TR-ND
Chip Resistor - Surface Mount A143654TR-ND
9.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

9.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143654CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143654CT-ND
Chip Resistor - Surface Mount A143654CT-ND
9.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

9.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5161
Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5161
RES, 9R1, 1%, 5W, 4320, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 9R1, 1%, 5W, 4320, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2763
Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2763
RES, 9R1, 1%, 5W, 4320, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 9R1, 1%, 5W, 4320, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143654TR-ND 97AC5161
Product Name Chip Resistor - Surface Mount Res, 9R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details