TE Connectivity Chip Resistor - Surface Mount 35509K1FT

Description
9.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143726TR-ND
Chip Resistor - Surface Mount A143726TR-ND
9.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

9.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143726CT-ND
Chip Resistor - Surface Mount A143726CT-ND
9.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

9.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2301
Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2301
RES, 9K1, 1%, 5W, 4320, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 9K1, 1%, 5W, 4320, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6719
Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6719
RES, 9K1, 1%, 5W, 4320, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 9K1, 1%, 5W, 4320, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143726TR-ND 97AC2301
Product Name Chip Resistor - Surface Mount Res, 9K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details