TE Connectivity Chip Resistor - Surface Mount 355091RFT

Description
91 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143678TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143678TR-ND
Chip Resistor - Surface Mount A143678TR-ND
91 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

91 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143678CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143678CT-ND
Chip Resistor - Surface Mount A143678CT-ND
91 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

91 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3585
Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3585
RES, 91R, 1%, 5W, 4320, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 91R, 1%, 5W, 4320, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5763
Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5763
RES, 91R, 1%, 5W, 4320, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 91R, 1%, 5W, 4320, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143678TR-ND 97AC3585
Product Name Chip Resistor - Surface Mount Res, 91R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers