TE Connectivity Chip Resistor - Surface Mount 3550910RFT

Description
910 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143702TR-ND
Chip Resistor - Surface Mount A143702TR-ND
910 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

910 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143702CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143702CT-ND
Chip Resistor - Surface Mount A143702CT-ND
910 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

910 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1755
Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1755
RES, 910R, 1%, 5W, 4320, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 910R, 1%, 5W, 4320, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6354
Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6354
RES, 910R, 1%, 5W, 4320, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 910R, 1%, 5W, 4320, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143702TR-ND 97AC1755
Product Name Chip Resistor - Surface Mount Res, 910R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176398-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details