TE Connectivity Chip Resistor - Surface Mount 35508R2FT

Description
8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143653TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143653TR-ND
Chip Resistor - Surface Mount A143653TR-ND
8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143653DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143653DKR-ND
Chip Resistor - Surface Mount A143653DKR-ND
8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143653CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143653CT-ND
Chip Resistor - Surface Mount A143653CT-ND
8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7997
Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7997
RES, 8R2, 1%, 5W, 4320, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 8R2, 1%, 5W, 4320, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0082
Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0082
RES, 8R2, 1%, 5W, 4320, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 8R2, 1%, 5W, 4320, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143653TR-ND 96AC7997
Product Name Chip Resistor - Surface Mount Res, 8R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details