TE Connectivity Chip Resistor - Surface Mount 35508K2FT

Description
8.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143725TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143725TR-ND
Chip Resistor - Surface Mount A143725TR-ND
8.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143725CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143725CT-ND
Chip Resistor - Surface Mount A143725CT-ND
8.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2297
Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2297
RES, 8K2, 1%, 5W, 4320, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 8K2, 1%, 5W, 4320, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2299
Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2299
RES, 8K2, 1%, 5W, 4320, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 8K2, 1%, 5W, 4320, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143725TR-ND 97AC2297
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176083-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details