TE Connectivity Chip Resistor - Surface Mount 355082RJT

Description
82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143823CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143823CT-ND
Chip Resistor - Surface Mount A143823CT-ND
82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143823TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143823TR-ND
Chip Resistor - Surface Mount A143823TR-ND
82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143823DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143823DKR-ND
Chip Resistor - Surface Mount A143823DKR-ND
82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

82 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6721
Res, 82R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6721
RES, 82R, 5%, 5W, 4320, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 82R, 5%, 5W, 4320, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4218
Res, 82R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4218
RES, 82R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 82R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143823CT-ND 97AC6721 34AH4218
Product Name Chip Resistor - Surface Mount Res, 82R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 82R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers