TE Connectivity Chip Resistor - Surface Mount 355082KFT

Description
82 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143749TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143749TR-ND
Chip Resistor - Surface Mount A143749TR-ND
82 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

82 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0087
Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0087
RES, 82K, 1%, 5W, 4320, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 82K, 1%, 5W, 4320, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2764
Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2764
RES, 82K, 1%, 5W, 4320, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 82K, 1%, 5W, 4320, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143749TR-ND 97AC0087
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details