TE Connectivity Chip Resistor - Surface Mount 3550820KJT

Description
820 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
820 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 820K, 5%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications, rated at 5W at 70°C. It features a resistance value of 820KOc with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage of 600V. It is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The product complies with RoHS directives and is constructed to withstand various environmental conditions, including humidity and temperature cycling. The terminal finish is matte tin over nickel barrier, ensuring good solderability. This resistor is appropriate for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Res, 820K, 5%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications, rated at 5W at 70°C. It features a resistance value of 820KOc with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage of 600V. It is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The product complies with RoHS directives and is constructed to withstand various environmental conditions, including humidity and temperature cycling. The terminal finish is matte tin over nickel barrier, ensuring good solderability. This resistor is appropriate for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143871TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143871TR-ND
Chip Resistor - Surface Mount A143871TR-ND
820 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

820 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 820K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4220
Res, 820K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4220
RES, 820K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 820K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 820K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5773
Res, 820K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5773
RES, 820K, 5%, 5W, 4320, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 820K, 5%, 5W, 4320, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143871TR-ND 34AH4220 97AC5773
Product Name Chip Resistor - Surface Mount Res, 820K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 820K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details