TE Connectivity Chip Resistor - Surface Mount 35507M5FT

Description
7.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143796CT-ND
Chip Resistor - Surface Mount A143796CT-ND
7.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143796TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143796TR-ND
Chip Resistor - Surface Mount A143796TR-ND
7.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6174
Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6174
RES, 7M5, 1%, 5W, 4320, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 7M5, 1%, 5W, 4320, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1507
Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1507
RES, 7M5, 1%, 5W, 4320, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 7M5, 1%, 5W, 4320, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143796CT-ND 97AC6174
Product Name Chip Resistor - Surface Mount Res, 7M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details