TE Connectivity Chip Resistor - Surface Mount 35507K5FT

Description
7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143724DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143724DKR-ND
Chip Resistor - Surface Mount A143724DKR-ND
7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143724CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143724CT-ND
Chip Resistor - Surface Mount A143724CT-ND
7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143724TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143724TR-ND
Chip Resistor - Surface Mount A143724TR-ND
7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6718
Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6718
RES, 7K5, 1%, 5W, 4320, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 7K5, 1%, 5W, 4320, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2295
Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2295
RES, 7K5, 1%, 5W, 4320, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 7K5, 1%, 5W, 4320, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143724DKR-ND 97AC6718
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details