TE Connectivity Chip Resistor - Surface Mount 355075RFT

Description
75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143676CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143676CT-ND
Chip Resistor - Surface Mount A143676CT-ND
75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143676TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143676TR-ND
Chip Resistor - Surface Mount A143676TR-ND
75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143676DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143676DKR-ND
Chip Resistor - Surface Mount A143676DKR-ND
75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5761
Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5761
RES, 75R, 1%, 5W, 4320, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 75R, 1%, 5W, 4320, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3584
Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3584
RES, 75R, 1%, 5W, 4320, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 75R, 1%, 5W, 4320, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143676CT-ND 97AC5761
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143340DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details