TE Connectivity Chip Resistor - Surface Mount 355075KFT

Description
75 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143748TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143748TR-ND
Chip Resistor - Surface Mount A143748TR-ND
75 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

75 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143748CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143748CT-ND
Chip Resistor - Surface Mount A143748CT-ND
75 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

75 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7763
Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7763
RES, 75K, 1%, 5W, 4320, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 75K, 1%, 5W, 4320, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2477
Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2477
RES, 75K, 1%, 5W, 4320, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 75K, 1%, 5W, 4320, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143748TR-ND 96AC7763
Product Name Chip Resistor - Surface Mount Res, 75K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details