TE Connectivity Chip Resistor - Surface Mount 3550750RFT

Description
750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143700DKR-ND
Chip Resistor - Surface Mount A143700DKR-ND
750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143700TR-ND
Chip Resistor - Surface Mount A143700TR-ND
750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143700CT-ND
Chip Resistor - Surface Mount A143700CT-ND
750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

750 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1754
Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1754
RES, 750R, 1%, 5W, 4320, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 750R, 1%, 5W, 4320, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1753
Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1753
RES, 750R, 1%, 5W, 4320, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 750R, 1%, 5W, 4320, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143700DKR-ND 97AC1754
Product Name Chip Resistor - Surface Mount Res, 750R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details