TE Connectivity Chip Resistor - Surface Mount 3550750KFT

Description
750 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
750 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143772TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143772TR-ND
Chip Resistor - Surface Mount A143772TR-ND
750 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

750 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143772CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143772CT-ND
Chip Resistor - Surface Mount A143772CT-ND
750 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

750 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8630
Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8630
RES, 750K, 1%, 5W, 4320, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 750K, 1%, 5W, 4320, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0942
Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0942
RES, 750K, 1%, 5W, 4320, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 750K, 1%, 5W, 4320, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143772TR-ND 96AC8630
Product Name Chip Resistor - Surface Mount Res, 750K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details