The Res, 6R8, 5%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications, rated at 5W at 70°C. It features a resistance value of 6.8 ohms with a tolerance of ±5%. The resistor is part of the 3550 series and is suitable for automatic placement in volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The device is packaged on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes. The resistor complies with RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.
6.8 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
6.8 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
6.8 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
RES, 6R8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES
RES, 6R8, 5%, 5W, 4320, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 6R8, 5%, 5W, 4320, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143810TR-ND | 34AH4189 | 97AC4500 |
| Product Name | Chip Resistor - Surface Mount | Res, 6R8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity | Res, 6R8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |