TE Connectivity Chip Resistor - Surface Mount 35506M8JT

Description
6.8 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143882TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143882TR-ND
Chip Resistor - Surface Mount A143882TR-ND
6.8 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

6.8 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6M8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8836
Res, 6M8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8836
RES, 6M8, 5%, 5W, 4320, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6M8, 5%, 5W, 4320, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4186
Res, 6M8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4186
RES, 6M8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 6M8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143882TR-ND 96AC8836 34AH4186
Product Name Chip Resistor - Surface Mount Res, 6M8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 6M8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data