TE Connectivity Chip Resistor - Surface Mount 35506M8FT

Description
6.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143795TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143795TR-ND
Chip Resistor - Surface Mount A143795TR-ND
6.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

6.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9029
Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9029
RES, 6M8, 1%, 5W, 4320, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6M8, 1%, 5W, 4320, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9028
Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9028
RES, 6M8, 1%, 5W, 4320, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6M8, 1%, 5W, 4320, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143795TR-ND 96AC9029
Product Name Chip Resistor - Surface Mount Res, 6M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 457411 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 1000 ohms
View Details