TE Connectivity Chip Resistor - Surface Mount 35506K8JT

Description
6.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143846TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143846TR-ND
Chip Resistor - Surface Mount A143846TR-ND
6.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143846CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143846CT-ND
Chip Resistor - Surface Mount A143846CT-ND
6.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4183
Res, 6K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4183
RES, 6K8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 6K8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 6K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2484
Res, 6K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2484
RES, 6K8, 5%, 5W, 4320, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6K8, 5%, 5W, 4320, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143846TR-ND 34AH4183 97AC2484
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 6K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details