TE Connectivity Chip Resistor - Surface Mount 35506K8FT

Description
6.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143723TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143723TR-ND
Chip Resistor - Surface Mount A143723TR-ND
6.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143723CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143723CT-ND
Chip Resistor - Surface Mount A143723CT-ND
6.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2293
Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2293
RES, 6K8, 1%, 5W, 4320, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6K8, 1%, 5W, 4320, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4715
Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4715
RES, 6K8, 1%, 5W, 4320, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6K8, 1%, 5W, 4320, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143723TR-ND 97AC2293
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers