TE Connectivity Chip Resistor - Surface Mount 355068RJT

Description
68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143822TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143822TR-ND
Chip Resistor - Surface Mount A143822TR-ND
68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143822CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143822CT-ND
Chip Resistor - Surface Mount A143822CT-ND
68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143822DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143822DKR-ND
Chip Resistor - Surface Mount A143822DKR-ND
68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-355068RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-355068RJTTR-ND
Chip Resistor - Surface Mount 1111-355068RJTTR-ND
FIXED RESISTOR METAL GLAZE/THICK

FIXED RESISTOR METAL GLAZE/THICK

Buy Now Datasheet
Res, 68R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9545
Res, 68R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9545
RES, 68R, 5%, 5W, 4320, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 68R, 5%, 5W, 4320, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4197
Res, 68R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4197
RES, 68R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 68R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143822TR-ND 96AC9545 34AH4197
Product Name Chip Resistor - Surface Mount Res, 68R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 68R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details