TE Connectivity Chip Resistor - Surface Mount 355068RFT

Description
68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143675TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143675TR-ND
Chip Resistor - Surface Mount A143675TR-ND
68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143675CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143675CT-ND
Chip Resistor - Surface Mount A143675CT-ND
68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143675DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143675DKR-ND
Chip Resistor - Surface Mount A143675DKR-ND
68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3583
Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3583
RES, 68R, 1%, 5W, 4320, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 68R, 1%, 5W, 4320, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3582
Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3582
RES, 68R, 1%, 5W, 4320, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 68R, 1%, 5W, 4320, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143675TR-ND 97AC3583
Product Name Chip Resistor - Surface Mount Res, 68R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176071-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details