TE Connectivity Chip Resistor - Surface Mount 355068KJT

Description
68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143858TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143858TR-ND
Chip Resistor - Surface Mount A143858TR-ND
68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143858CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143858CT-ND
Chip Resistor - Surface Mount A143858CT-ND
68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143858DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143858DKR-ND
Chip Resistor - Surface Mount A143858DKR-ND
68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

68 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5557
Res, 68K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5557
RES, 68K, 5%, 5W, 4320, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 68K, 5%, 5W, 4320, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4195
Res, 68K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4195
RES, 68K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 68K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143858TR-ND 97AC5557 34AH4195
Product Name Chip Resistor - Surface Mount Res, 68K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 68K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details