TE Connectivity Chip Resistor - Surface Mount 355068KFT

Description
68 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143747TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143747TR-ND
Chip Resistor - Surface Mount A143747TR-ND
68 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

68 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143747CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143747CT-ND
Chip Resistor - Surface Mount A143747CT-ND
68 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

68 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9821
Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9821
RES, 68K, 1%, 5W, 4320, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 68K, 1%, 5W, 4320, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9822
Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9822
RES, 68K, 1%, 5W, 4320, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 68K, 1%, 5W, 4320, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143747TR-ND 96AC9821
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers