TE Connectivity Chip Resistor - Surface Mount 3550680RFT

Description
680 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143699CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143699CT-ND
Chip Resistor - Surface Mount A143699CT-ND
680 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

680 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143699TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143699TR-ND
Chip Resistor - Surface Mount A143699TR-ND
680 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

680 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6172
Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6172
RES, 680R, 1%, 5W, 4320, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 680R, 1%, 5W, 4320, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9027
Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9027
RES, 680R, 1%, 5W, 4320, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 680R, 1%, 5W, 4320, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143699CT-ND 97AC6172
Product Name Chip Resistor - Surface Mount Res, 680R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details