TE Connectivity Chip Resistor - Surface Mount 355062RFT

Description
62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143674TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143674TR-ND
Chip Resistor - Surface Mount A143674TR-ND
62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143674CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143674CT-ND
Chip Resistor - Surface Mount A143674CT-ND
62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143674DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143674DKR-ND
Chip Resistor - Surface Mount A143674DKR-ND
62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

62 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8628
Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8628
RES, 62R, 1%, 5W, 4320, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 62R, 1%, 5W, 4320, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8627
Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8627
RES, 62R, 1%, 5W, 4320, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 62R, 1%, 5W, 4320, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143674TR-ND 96AC8628
Product Name Chip Resistor - Surface Mount Res, 62R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details