TE Connectivity Chip Resistor - Surface Mount 355062KFT

Description
62 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
62 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143746CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143746CT-ND
Chip Resistor - Surface Mount A143746CT-ND
62 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

62 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143746TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143746TR-ND
Chip Resistor - Surface Mount A143746TR-ND
62 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

62 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9820
Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9820
RES, 62K, 1%, 5W, 4320, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 62K, 1%, 5W, 4320, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7762
Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7762
RES, 62K, 1%, 5W, 4320, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 62K, 1%, 5W, 4320, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143746CT-ND 96AC9820
Product Name Chip Resistor - Surface Mount Res, 62K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details