TE Connectivity Chip Resistor - Surface Mount 3550620RFT

Description
620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143698TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143698TR-ND
Chip Resistor - Surface Mount A143698TR-ND
620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143698DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143698DKR-ND
Chip Resistor - Surface Mount A143698DKR-ND
620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143698CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143698CT-ND
Chip Resistor - Surface Mount A143698CT-ND
620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6171
Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6171
RES, 620R, 1%, 5W, 4320, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 620R, 1%, 5W, 4320, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1499
Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1499
RES, 620R, 1%, 5W, 4320, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 620R, 1%, 5W, 4320, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143698TR-ND 97AC6171
Product Name Chip Resistor - Surface Mount Res, 620R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1879456-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers