TE Connectivity Chip Resistor - Surface Mount 35505R6FT

Description
5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143649DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143649DKR-ND
Chip Resistor - Surface Mount A143649DKR-ND
5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143649TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143649TR-ND
Chip Resistor - Surface Mount A143649TR-ND
5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143649CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143649CT-ND
Chip Resistor - Surface Mount A143649CT-ND
5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9817
Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9817
RES, 5R6, 1%, 5W, 4320, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5R6, 1%, 5W, 4320, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9816
Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9816
RES, 5R6, 1%, 5W, 4320, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5R6, 1%, 5W, 4320, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143649DKR-ND 96AC9817
Product Name Chip Resistor - Surface Mount Res, 5R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details