TE Connectivity Chip Resistor - Surface Mount 35505M1FT

Description
5.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143792TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143792TR-ND
Chip Resistor - Surface Mount A143792TR-ND
5.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143792CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143792CT-ND
Chip Resistor - Surface Mount A143792CT-ND
5.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4039
Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4039
RES, 5M1, 1%, 5W, 4320, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5M1, 1%, 5W, 4320, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6173
Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6173
RES, 5M1, 1%, 5W, 4320, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5M1, 1%, 5W, 4320, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143792TR-ND 97AC4039
Product Name Chip Resistor - Surface Mount Res, 5M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data