TE Connectivity Chip Resistor - Surface Mount 35505K6JT

Description
5.6 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143845TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143845TR-ND
Chip Resistor - Surface Mount A143845TR-ND
5.6 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143845CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143845CT-ND
Chip Resistor - Surface Mount A143845CT-ND
5.6 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K6, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7766
Res, 5K6, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7766
RES, 5K6, 5%, 5W, 4320, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5K6, 5%, 5W, 4320, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4162
Res, 5K6, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4162
RES, 5K6, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143845TR-ND 96AC7766 34AH4162
Product Name Chip Resistor - Surface Mount Res, 5K6, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 5K6, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details