TE Connectivity Chip Resistor - Surface Mount 35505K6FT

Description
5.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143721CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143721CT-ND
Chip Resistor - Surface Mount A143721CT-ND
5.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143721TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143721TR-ND
Chip Resistor - Surface Mount A143721TR-ND
5.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4714
Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4714
RES, 5K6, 1%, 5W, 4320, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5K6, 1%, 5W, 4320, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2291
Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2291
RES, 5K6, 1%, 5W, 4320, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5K6, 1%, 5W, 4320, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143721CT-ND 97AC4714
Product Name Chip Resistor - Surface Mount Res, 5K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614934-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details