TE Connectivity Chip Resistor - Surface Mount 35505K1FT

Description
5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143720TR-ND
Chip Resistor - Surface Mount A143720TR-ND
5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143720CT-ND
Chip Resistor - Surface Mount A143720CT-ND
5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143720DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143720DKR-ND
Chip Resistor - Surface Mount A143720DKR-ND
5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

5.1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4713
Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4713
RES, 5K1, 1%, 5W, 4320, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5K1, 1%, 5W, 4320, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9540
Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9540
RES, 5K1, 1%, 5W, 4320, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 5K1, 1%, 5W, 4320, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143720TR-ND 97AC4713
Product Name Chip Resistor - Surface Mount Res, 5K1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details